ABB AB Terminal, Compression Lug, 3/8; Product Range Abb Thomas & Betts ADR11-32

Description
TERMINAL, COMPRESSION LUG, 3/8"; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8"; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8; Product Range Abb Thomas & Betts - 73H6586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8; Product Range Abb Thomas & Betts
73H6586
Terminal, Compression Lug, 3/8; Product Range Abb Thomas & Betts 73H6586
TERMINAL, COMPRESSION LUG, 3/8"; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8"; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 73H6586
Product Name Terminal, Compression Lug, 3/8; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers