Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 AD18-182

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 - 70091976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
70091976
Terminal; 22 to 18 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 70091976
Terminals, 187 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Terminals, 187 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091976
Product Name Terminal; 22 to 18 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details