Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
ABB AB
ACS320-01U-09A8-2 -- ABBI HVAC DRIVES
ABB AB
ABBI HVAC Drives
ACS320-01U-09A8-2
Description
Drive, AC, 3.0HP, 240V, 9.4A, VT, OP
Galco Industrial Electronics
Done
Description
Drive, AC, 3.0HP, 240V, 9.4A, VT, OP
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ABBI HVAC Drives
ACS320-01U-09A8-2
ABBI HVAC Drives
ACS320-01U-09A8-2
Drive, AC, 3.0HP, 240V, 9.4A, VT, OP
Drive, AC, 3.0HP, 240V, 9.4A, VT, OP
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motor Drives
Product Number
ACS320-01U-09A8-2
Product Name
ABBI HVAC Drives
Unlock Full Specs
to access all available technical data
Similar Products
Columbus McKinnon Corporation
Traction mining drive
M-FORCE® SD500 Severe Duty AC Traction Drive
View Details
Yaskawa America, Inc. - Drives Division
240V, 3-Phase, Flange
Specs
Motor / System
Induction; Synchronous;
Induction
Permanent Magnet
Synchronous Reluctance
Setup
Computer; Control Panel; Other;
LCD keypad and Status Ring, Bluetooth® is optional
Communication
DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485;
Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
Fuji Electric Corp. of America
FRENIC-Mini (C2) AC Drive
FRN0006C2S-7U
Specs
Product
Speed Controller; Variable Speed; Inverter
Motor / System
Induction; Synchronous; Sensorless Vector
Setup
Control Panel
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
AC Drive
20AB028C3AYNANC0
Specs
AC Input
240 volts
Phase
Three Phase
View Details