Thomas & Betts Corporation Specialty Toggle Switch ACD3-I

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR IVORY
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR IVORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD3-I - Thomas & Betts Corporation
Memphis, TN, USA
Specialty Toggle Switch
ACD3-I
Specialty Toggle Switch ACD3-I
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR IVORY

0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR IVORY

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number ACD3-I
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details