Thomas & Betts Corporation Specialty Toggle Switch ACD203

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1 HP AT 120 VAC; COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1 HP AT 120 VAC; COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD203 - Thomas & Betts Corporation
Memphis, TN, USA
Specialty Toggle Switch
ACD203
Specialty Toggle Switch ACD203
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1 HP AT 120 VAC; COLOR BROWN

0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1 HP AT 120 VAC; COLOR BROWN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number ACD203
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-08-2-1-20-ND - DigiKey
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details