ABB AB Power Supplies - Board Mount DC DC Converters ABXS005A4X341-SRZ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: BoostLynx™ (130W) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 8V Voltage - Input (Max): 16V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: BoostLynx™ (130W) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 8V Voltage - Input (Max): 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: BoostLynx™ (130W) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 8V Voltage - Input (Max): 16V

Alternative Parts (Cross-Reference): Cross
Manufacturer: ABB Power Electronics Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: BoostLynx™ (130W)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 8V
Voltage - Input (Max): 16V

Buy Now Datasheet
34V 130W DC-DC Converter IC - 132-ABXS005A4X341-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34V 130W DC-DC Converter IC
132-ABXS005A4X341-SRZ
34V 130W DC-DC Converter IC 132-ABXS005A4X341-SRZ
DC DC CONVERTER 16-34V 130W Product overview: ABXS005A4X341-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 130W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 34V, 130W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ABXS005A4X341-SR Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 16-34V 130W Product overview: ABXS005A4X341-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 130W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 34V, 130W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ABXS005A4X341-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ABXS005A4X341-SRZ
Product Name Power Supplies - Board Mount DC DC Converters 34V 130W DC-DC Converter IC
Package Type Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Power Supply Chip >> DC-DC Converters - LM2663MX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Output Voltage -5.5 to -1.5 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details