Win Source Part Number: 1350468-ABXS003A3X34
Category: Power Supplies - Board Mount - DC DC Converters
Series: BoostLynx™ (130W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Size / Dimension: 1.10" L x 0.45" W x 0.33" H (27.9mm x 11.4mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 130 W
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Input (Min): 8V
Voltage - Input (Max): 16V
Voltage - Output 1: 32 ~ 54V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: ABXS003
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350468-ABXS003A3X341-SRZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |