ABB AB Power Supplies - Board Mount - DC DC Converters ABXS002A3X41-SRZ

Description
Win Source Part Number: 1350744-ABXS002A3X41 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: BoostLynx™ (65W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 1.10" L x 0.45" W x 0.30" H (27.9mm x 11.4mm x 7.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 65 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 2.32A Voltage - Input (Min): 8V Voltage - Input (Max): 16V Voltage - Output 1: 16 ~ 34V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: ABXS002
Request a Quote Datasheet
Description
Win Source Part Number: 1350744-ABXS002A3X41 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: BoostLynx™ (65W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 1.10" L x 0.45" W x 0.30" H (27.9mm x 11.4mm x 7.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 65 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 2.32A Voltage - Input (Min): 8V Voltage - Input (Max): 16V Voltage - Output 1: 16 ~ 34V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: ABXS002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350744-ABXS002A3X41-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350744-ABXS002A3X41-SRZ
Power Supplies - Board Mount - DC DC Converters 1350744-ABXS002A3X41-SRZ
Win Source Part Number: 1350744-ABXS002A3X41 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: BoostLynx™ (65W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 1.10" L x 0.45" W x 0.30" H (27.9mm x 11.4mm x 7.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 65 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 2.32A Voltage - Input (Min): 8V Voltage - Input (Max): 16V Voltage - Output 1: 16 ~ 34V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: ABXS002

Win Source Part Number: 1350744-ABXS002A3X41-SRZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: BoostLynx™ (65W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Size / Dimension: 1.10" L x 0.45" W x 0.30" H (27.9mm x 11.4mm x 7.5mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 65 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 2.32A
Voltage - Input (Min): 8V
Voltage - Input (Max): 16V
Voltage - Output 1: 16 ~ 34V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: ABXS002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350744-ABXS002A3X41-SRZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010AMHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
DC-DC Converters - 1226621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details