ABB Process Automation Division Energy Meter, 3-Ph, 100-500Vac, Din Rail; No. Of Phases Abb A44 213-100

Description
ENERGY METER, 3-PH, 100-500VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:100VAC to 500VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 3-PH, 100-500VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:100VAC to 500VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3-Ph, 100-500Vac, Din Rail; No. Of Phases Abb - 46AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3-Ph, 100-500Vac, Din Rail; No. Of Phases Abb
46AC8663
Energy Meter, 3-Ph, 100-500Vac, Din Rail; No. Of Phases Abb 46AC8663
ENERGY METER, 3-PH, 100-500VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:100VAC to 500VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ENERGY METER, 3-PH, 100-500VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:100VAC to 500VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 46AC8663
Product Name Energy Meter, 3-Ph, 100-500Vac, Din Rail; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 6684070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 60 C (140 F)
View Details
Street Lighting Power Management - 2410739-5 - TE Connectivity
Specs
Number of Channels 4
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details