ABB AB Contactor A300W-20

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING ISOLATION, 2P, 110V 50HZ, REPLACED BY AF305-30-11-13:. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING ISOLATION, 2P, 110V 50HZ, REPLACED BY AF305-30-11-13:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 42399551 - Radwell International
Willingboro, NJ, United States
Contactor
42399551
Contactor 42399551
DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING ISOLATION, 2P, 110V 50HZ, REPLACED BY AF305-30-11-13:. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING ISOLATION, 2P, 110V 50HZ, REPLACED BY AF305-30-11-13:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 42399551
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-18B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Solid State Overload/Relay - 60423205 - Radwell International
Specs
AC Motor Phase Three
View Details