Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017756-A30-30-10-80
Termination: Screw
Length: 90 mm
Contact Current Rating: 34 A
Number of Poles: 3
Power Rating: 9 kW
Width: 54 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 108.3 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017756-A30-30-10-80 |
| Product Name | OEM Parts - OEM Parts (A - B) - A30-30-10-80 |