ABB Process Automation Division Power Relay, 3Pst, 45A; Load Current Inductive Abb A26-30-10-110V-50HZ

Description
POWER RELAY, 3PST, 45A; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 3PST, 45A; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pst, 45A; Load Current Inductive Abb - 37K9212 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst, 45A; Load Current Inductive Abb
37K9212
Power Relay, 3Pst, 45A; Load Current Inductive Abb 37K9212
POWER RELAY, 3PST, 45A; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

POWER RELAY, 3PST, 45A; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:45A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37K9212
Product Name Power Relay, 3Pst, 45A; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV141BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390604324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details