ABB AB Contactor A26-30-01-84

Description
CONTACTOR, 3P, 115V COIL, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3P, 115V COIL, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 5065972 - Radwell International
Willingboro, NJ, United States
Contactor
5065972
Contactor 5065972
CONTACTOR, 3P, 115V COIL, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3P, 115V COIL, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5065972
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Contactors - MC-800A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details