ABB AB Quick Connects, Quick Disconnect Connectors A250-TB

Description
NONINS FEM 250 DISC NO22-18 LEN
Request a Quote Datasheet
Description
NONINS FEM 250 DISC NO22-18 LEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-A250-TB-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-A250-TB-ND
Quick Connects, Quick Disconnect Connectors 6308-A250-TB-ND
NONINS FEM 250 DISC NO22-18 LEN

NONINS FEM 250 DISC NO22-18 LEN

Buy Now Datasheet
Female Disconnect, 22-18Awg, 6.35Mm, Crimp; Product Range Abb - Thomas & Betts - 31F2513 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 22-18Awg, 6.35Mm, Crimp; Product Range Abb - Thomas & Betts
31F2513
Female Disconnect, 22-18Awg, 6.35Mm, Crimp; Product Range Abb - Thomas & Betts 31F2513
FEMALE DISCONNECT, 22-18AWG, 6.35MM, CRIMP; Product Range:Sta-Kon A 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE DISCONNECT, 22-18AWG, 6.35MM, CRIMP; Product Range:Sta-Kon A 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-A250-TB-ND 31F2513
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 22-18Awg, 6.35Mm, Crimp; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details