ABB AB Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #8; Fork A18-8F

Description
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet
Description
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #8; Fork - 70091920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #8; Fork
70091920
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #8; Fork 70091920
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal
These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Supplier's Site
Terminal, Spade/fork, #8, Crimp; Product Range Abb Thomas & Betts - 65F746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp; Product Range Abb Thomas & Betts
65F746
Terminal, Spade/fork, #8, Crimp; Product Range Abb Thomas & Betts 65F746
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091920 65F746
Product Name Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #8; Fork Terminal, Spade/fork, #8, Crimp; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details