ABB AB Ring Connectors A18-8

Description
NONINS RING TERM, 22-16, NO8, ME
Request a Quote Datasheet
Description
NONINS RING TERM, 22-16, NO8, ME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-A18-8-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-A18-8-ND
Ring Connectors 6308-A18-8-ND
NONINS RING TERM, 22-16, NO8, ME

NONINS RING TERM, 22-16, NO8, ME

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts - 65F737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
65F737
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts 65F737
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-A18-8-ND 65F737
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K237D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details