ABB AB Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #6; Fork A18-6F

Description
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet
Description
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #6; Fork - 70091916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #6; Fork
70091916
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #6; Fork 70091916
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal
These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Supplier's Site
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts - 65F745 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts
65F745
Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts 65F745
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091916 65F745
Product Name Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #6; Fork Terminal, Spade/fork, #6, Crimp; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details