ABB AB Ring Connectors A18-516

Description
NON-INS RING TERM, 22-16, 5/16,
Request a Quote Datasheet
Description
NON-INS RING TERM, 22-16, 5/16,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-A18-516-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-A18-516-ND
Ring Connectors 6308-A18-516-ND
NON-INS RING TERM, 22-16, 5/16,

NON-INS RING TERM, 22-16, 5/16,

Buy Now Datasheet
STKO Solderless Terminals - A18-516 - Galco Industrial Electronics
Madison Heights, MI, United States
STKO Solderless Terminals
A18-516
STKO Solderless Terminals A18-516
NON-INS RING TERM, 22-16, 5/16, MET

NON-INS RING TERM, 22-16, 5/16, MET

Supplier's Site
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 73H7994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts
73H7994
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts 73H7994
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-A18-516-ND A18-516 73H7994
Product Name Ring Connectors STKO Solderless Terminals Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details