ABB AB Ring Connectors A18-14

Description
NON-INS RING TERM, 22-16, 1/4, M
Request a Quote Datasheet
Description
NON-INS RING TERM, 22-16, 1/4, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-A18-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-A18-14-ND
Ring Connectors 6308-A18-14-ND
NON-INS RING TERM, 22-16, 1/4, M

NON-INS RING TERM, 22-16, 1/4, M

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 92B2920 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts
92B2920
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts 92B2920
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-A18-14-ND 92B2920
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details