ABB AB Terminal, Spade/fork, #10, Crimp; Product Range Abb Thomas & Betts A18-10F

Description
TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp; Product Range Abb Thomas & Betts - 65F747 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp; Product Range Abb Thomas & Betts
65F747
Terminal, Spade/fork, #10, Crimp; Product Range Abb Thomas & Betts 65F747
TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:Sta-Kon A Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #10; Fork - 70091925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #10; Fork
70091925
Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #10; Fork 70091925
22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

22-16 AWG, Copper, Tin Finish, Non Insulated Fork Terminal
These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 65F747 70091925
Product Name Terminal, Spade/fork, #10, Crimp; Product Range Abb Thomas & Betts Terminal; Fork; 22 to 16 AWG; 0.590 in.(Max.); Copper; Tin; #10; Fork
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers