ABB AB Reducer A175B005N000L1

Description
REDUCER, 5:1 RATIO, 2.63 INPUT HP, 1750 INPUT RPM, 1.0 SF,. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 5:1 RATIO, 2.63 INPUT HP, 1750 INPUT RPM, 1.0 SF,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64246397 - Radwell International
Willingboro, NJ, United States
Reducer
64246397
Reducer 64246397
REDUCER, 5:1 RATIO, 2.63 INPUT HP, 1750 INPUT RPM, 1.0 SF,. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 5:1 RATIO, 2.63 INPUT HP, 1750 INPUT RPM, 1.0 SF,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64246397
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R26HT Ball Bearing Mini Motor Gearhead - R26HT-2R-0-24.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 24.1 (X : 1)
View Details
M Box 16:1 Bronze - M16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details