ABB Process Automation Division Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Abb A145-30-11-84

Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:120A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:110kW; Switching Current AC1:250A
Datasheet
Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:120A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:110kW; Switching Current AC1:250A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Abb - 60Y6316 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Abb
60Y6316
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Abb 60Y6316
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:120A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:110kW; Switching Current AC1:250A

CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:120A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:110kW; Switching Current AC1:250A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60Y6316
Product Name Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0481104712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Definite Purpose Contactors - 2-1393127-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details