ABB Process Automation Division Relay, Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Abb A12-30-10-110V-50HZ

Description
RELAY, CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:27A RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:27A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Abb - 37K9187 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Abb
37K9187
Relay, Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Abb 37K9187
RELAY, CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:27A RoHS Compliant: Yes

RELAY, CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:27A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37K9187
Product Name Relay, Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.44 - Modular contactor 40A - 224400244717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 4-1611005-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 277 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1220928 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details