Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
ABB AB
A110-30-00-84 -- ABBG AC NON-REVERSING IEC
ABB AB
ABBG AC Non-Reversing IEC
A110-30-00-84
Description
CONTACTOR, 3-P N/O, 120VAC, 110A
Galco Industrial Electronics
Done
Description
CONTACTOR, 3-P N/O, 120VAC, 110A
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ABBG AC Non-Reversing IEC
A110-30-00-84
ABBG AC Non-Reversing IEC
A110-30-00-84
CONTACTOR, 3-P N/O, 120VAC, 110A
CONTACTOR, 3-P N/O, 120VAC, 110A
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motor Drives
Product Number
A110-30-00-84
Product Name
ABBG AC Non-Reversing IEC
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Drives Division
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 125 HP
CIMR-G7U20900
Specs
Product
Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes
1.0
Motor / System
Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
PI (Physik Instrumente) L.P.
Motion Controller for Low Power Requirement
G-910.RC02
Specs
Axes
2.0 to 4.0
Motor / System
AC Servo
Setup
Computer
View Details
RS Components, Ltd.
Motor Controllers
193561
Specs
AC Input
400 volts
Power
1200 watts
Continuous Current
3 amps
View Details
Allen-Bradley / Rockwell Automation
AC Drive - 7.5 HP
20AB022A0AYYANC0
View Details