ABB AB
Plugs and Receptacles
9P53U3
Description
50A,PLG,2P3W,DG,U3,2
77V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
50A,PLG,2P3W,DG,U3,2
77V
Request a Quote
Email Supplier
Datasheet
Suppliers
50A Plg 2P3W Dg U3 277V Abb - Thomas & Betts
99H9648
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P53U3-ND |
99H9648 |
|
Product Name
|
Plugs and Receptacles |
50A Plg 2P3W Dg U3 277V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details