ABB AB
Plugs and Receptacles
9P53U2
Description
50A,PLG,2P3W,DG,U2,2
50V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
50A,PLG,2P3W,DG,U2,2
50V
Request a Quote
Email Supplier
Datasheet
Suppliers
50A Plg 2P3W Dg U2 250V Abb - Thomas & Betts
99H9645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P53U2-ND |
99H9645 |
|
Product Name
|
Plugs and Receptacles |
50A Plg 2P3W Dg U2 250V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug; Female / Jack
View Details