ABB AB
Plugs and Receptacles
9P53U0
Description
50A,PLG,2P3W,DG,U0,6
00V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
50A,PLG,2P3W,DG,U0,6
00V
Request a Quote
Email Supplier
Datasheet
Suppliers
50A Plg 2P3W Dg U0 600V Abb - Thomas & Betts
99H9641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P53U0-ND |
99H9641 |
|
Product Name
|
Plugs and Receptacles |
50A Plg 2P3W Dg U0 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details