ABB AB Plugs and Receptacles 9P34U1

Description
30A,PLG,3P4W,DG,U1,1 25/250V
Request a Quote Datasheet
Description
30A,PLG,3P4W,DG,U1,1 25/250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-9P34U1-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-9P34U1-ND
Plugs and Receptacles 6308-9P34U1-ND
30A,PLG,3P4W,DG,U1,1 25/250V

30A,PLG,3P4W,DG,U1,125/250V

Buy Now Datasheet
30A Plg 3P4W Dg U1 125/250V Abb - Thomas & Betts - 99H9633 - Newark, An Avnet Company
Chicago, IL, United States
30A Plg 3P4W Dg U1 125/250V Abb - Thomas & Betts
99H9633
30A Plg 3P4W Dg U1 125/250V Abb - Thomas & Betts 99H9633
30A PLG 3P4W DG U1 125/250V

30A PLG 3P4W DG U1 125/250V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-9P34U1-ND 99H9633
Product Name Plugs and Receptacles 30A Plg 3P4W Dg U1 125/250V Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details