ABB AB
Plugs and Receptacles
9P24U0
Description
20A,PLG,3P4W,DG,U0,6
00V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,PLG,3P4W,DG,U0,6
00V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Plg 3P4W Dg U0 600V Abb - Thomas & Betts
99H9608
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P24U0-ND |
99H9608 |
|
Product Name
|
Plugs and Receptacles |
20A Plg 3P4W Dg U0 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details