ABB AB
Plugs and Receptacles
9P23U4
Description
20A,PLG,2P3W,DG,U4.4
80V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,PLG,2P3W,DG,U4.4
80V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Plg 2P3W Dg U4.480V Abb - Thomas & Betts
99H9606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P23U4-ND |
99H9606 |
|
Product Name
|
Plugs and Receptacles |
20A Plg 2P3W Dg U4.480V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB (optional feature)
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
2 suppliers