ABB AB
Plugs and Receptacles
9P23U3
Description
20A,PLG,2P3W,DG,U3,2
77V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,PLG,2P3W,DG,U3,2
77V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Plg 2P3W Dg U3 277V Abb - Thomas & Betts
99H9605
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P23U3-ND |
99H9605 |
|
Product Name
|
Plugs and Receptacles |
20A Plg 2P3W Dg U3 277V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers