Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABB AB
9MI34U2WNAA/75 -- 30A ILK 3P4W DG U2 250V SC NA 3/4 ABB - THOMAS & BETTS
ABB AB
30A Ilk 3P4W Dg U2 250V Sc Na 3/4 Abb - Thomas & Betts
9MI34U2WNAA/75
Description
30A ILK 3P4W DG U2 250V SC NA 3/4
Newark, An Avnet Company
Done
Description
30A ILK 3P4W DG U2 250V SC NA 3/4
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
30A Ilk 3P4W Dg U2 250V Sc Na 3/4 Abb - Thomas & Betts
51M8047
30A Ilk 3P4W Dg U2 250V Sc Na 3/4 Abb - Thomas & Betts
51M8047
30A ILK 3P4W DG U2 250V SC NA 3/4
30A ILK 3P4W DG U2 250V SC NA 3/4
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
51M8047
Product Name
30A Ilk 3P4W Dg U2 250V Sc Na 3/4 Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2mm Solder Cup Pogo Pin Male
View Details
Beckhoff Automation LLC
ZS4800-2019 | Clamp strap for strain relief for AX8000 connector
View Details
LEMO USA, Inc.
Connector Lemo
BRF.2F.200.XAV
View Details
2
suppliers
Schmersal Inc.
Connector/Terminal/Pin
M8ST-RA-5M
Specs
Geometry
Right Angle
View Details