ABB AB
Plugs and Receptacles
9C23U4
Description
20A,CON,2P3W,DG,U4,4
80V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,CON,2P3W,DG,U4,4
80V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Con 2P3W Dg U4 480V Abb - Thomas & Betts
99H9492
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C23U4-ND |
99H9492 |
|
Product Name
|
Plugs and Receptacles |
20A Con 2P3W Dg U4 480V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers