ABB AB
Plugs and Receptacles
9C23U2
Description
20A,COM,2P3W,DG,U2,2
50V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,COM,2P3W,DG,U2,2
50V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Com 2P3W Dg U2 250V Abb - Thomas & Betts
99H9488
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C23U2-ND |
99H9488 |
|
Product Name
|
Plugs and Receptacles |
20A Com 2P3W Dg U2 250V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details