ABB AB
Plugs and Receptacles
9C23U1
Description
20A,CON,2P3W,DG,U1,1
25V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,CON,2P3W,DG,U1,1
25V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Con 2P3W Dg U1 125V Abb - Thomas & Betts
99H9485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C23U1-ND |
99H9485 |
|
Product Name
|
Plugs and Receptacles |
20A Con 2P3W Dg U1 125V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details