ABB AB Pipe and Coupling 99225

Description
CHAIN COUPLING FLANGE, FB8020 X 3 7/16. FREE 2 YEAR RADWELL WARRANTY
Description
CHAIN COUPLING FLANGE, FB8020 X 3 7/16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 63930876 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
63930876
Pipe and Coupling 63930876
CHAIN COUPLING FLANGE, FB8020 X 3 7/16. FREE 2 YEAR RADWELL WARRANTY

CHAIN COUPLING FLANGE, FB8020 X 3 7/16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63930876
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
2.5mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.0984 inch (2.5 mm)
O.D. 0.4331 inch (11 mm)
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Couplings - 606035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 0.9449 inch (24 mm)
Length 1.38 inch (35 mm)
View Details