ABB AB Shaft Coupling 96022

Description
CLUTCH BRAKE, 1-1/2 IN BORE, 5 IN OD, 2650 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
CLUTCH BRAKE, 1-1/2 IN BORE, 5 IN OD, 2650 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 63930054 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
63930054
Shaft Coupling 63930054
CLUTCH BRAKE, 1-1/2 IN BORE, 5 IN OD, 2650 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

CLUTCH BRAKE, 1-1/2 IN BORE, 5 IN OD, 2650 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 63930054
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid coupling with bores of 0.4375 / 0.4375
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.4375 inch (11.11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details