ABB AB Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts 9524-EU

Description
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:12.7mm; Cable Diameter Max:15.8mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:12.7mm; Cable Diameter Max:15.8mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts - 99K1302 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts
99K1302
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts 99K1302
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:12.7mm; Cable Diameter Max:15.8mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes

STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:12.7mm; Cable Diameter Max:15.8mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 99K1302
Product Name Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details