ABB AB Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts 9523

Description
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:11.4mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes
Description
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:11.4mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts - 02M0776 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts
02M0776
Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts 02M0776
STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:11.4mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes

STRAIN RELIEF, GLAND, STEEL; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:11.4mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:IP65; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 02M0776
Product Name Strain Relief, Gland, Steel; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.4724 inch (12 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details