9408-80 systems complement the highly successful 9408 floating ball, dip and submersible systems and employ the well-proven 8012 oxygen sensor. A key feature is the bayonet snap-fit connection which makes removal for calibration very easy and convenient. The typical life of the 8012 oxygen sensor is 12 months, although many users benefit from a much longer operational period.
ABB Measurement & Analytics | |
---|---|
Product Category | Dissolved Oxygen Meters |
Product Number | 9408-80 Series |
Product Name | Dissolved Oxygen Cartridge Flow System |
Form Factor | Modular |
Number of Control Relays | 2 |
Dissolved O2 Range | 0 to 20 ppm |
Accuracy | 0.1000 ppm |