ABB AB Pipe and Coupling 9001

Description
COUPLING STEEL 1-1/2IN GALV. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING STEEL 1-1/2IN GALV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 26007139 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
26007139
Pipe and Coupling 26007139
COUPLING STEEL 1-1/2IN GALV. FREE 2 YEAR RADWELL WARRANTY

COUPLING STEEL 1-1/2IN GALV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 26007139
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.218 Bore, 0.56 Hub Dia. - A 1A16-25621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2180 inch (5.54 mm)
View Details
Coupling housing - EAMK-A-S62-62A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.52 lbs (0.6890 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details