ABB AB
8X6KOR -- 60A ILK MG O-RING KIT ABB - THOMAS & BETTS
ABB AB
60A Ilk Mg O-Ring Kit Abb - Thomas & Betts
8X6KOR
Description
60A ILK MG O-RING KIT
Description
60A ILK MG O-RING KIT
Suppliers
60A Ilk Mg O-Ring Kit Abb - Thomas & Betts
99H8972
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H8972 |
|
Product Name
|
60A Ilk Mg O-Ring Kit Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details