ABB AB
8915 -- PLUG 20A 250VAC 4P5W ABB - THOMAS & BETTS
ABB AB
Plug 20A 250Vac 4P5W Abb - Thomas & Betts
8915
Description
PLUG 20A 250VAC 4P5W
Description
PLUG 20A 250VAC 4P5W
Suppliers
Plug 20A 250Vac 4P5W Abb - Thomas & Betts
99H9424
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9424 |
|
Product Name
|
Plug 20A 250Vac 4P5W Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details