ABB AB
8723-RS -- 10A CON 2P3W SE 250V ABB - THOMAS & BETTS
ABB AB
10A Con 2P3W Se 250V Abb - Thomas & Betts
8723-RS
Description
10A CON 2P3W SE 250V
Description
10A CON 2P3W SE 250V
Suppliers
10A Con 2P3W Se 250V Abb - Thomas & Betts
99H9349
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9349 |
|
Product Name
|
10A Con 2P3W Se 250V Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details