ABB AB
8713U3 -- PLUG MDG E-L 2W 3 ABB - THOMAS & BETTS
ABB AB
Plug Mdg E-L 2W 3 Abb - Thomas & Betts
8713U3
Description
PLUG MDG E-L 2W 3
Description
PLUG MDG E-L 2W 3
Suppliers
Plug Mdg E-L 2W 3 Abb - Thomas & Betts
99H9340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9340 |
|
Product Name
|
Plug Mdg E-L 2W 3 Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
22 AWG
View Details