ABB AB Plugs and Receptacles 8703

Description
STD RCPT EV-LOK 2W
Request a Quote Datasheet
Description
STD RCPT EV-LOK 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-8703-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-8703-ND
Plugs and Receptacles 6308-8703-ND
STD RCPT EV-LOK 2W

STD RCPT EV-LOK 2W

Buy Now Datasheet
Plug/Receptacle - 11195977 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11195977
Plug/Receptacle 11195977
RECEPTACLE, CURRENT RATING 20 AMPS, VOLTAGE 250, FREQUENCY 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, CURRENT RATING 20 AMPS, VOLTAGE 250, FREQUENCY 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Std Rcpt 20A 3P 2W 250V Abb - Thomas & Betts - 99H9325 - Newark, An Avnet Company
Chicago, IL, United States
Std Rcpt 20A 3P 2W 250V Abb - Thomas & Betts
99H9325
Std Rcpt 20A 3P 2W 250V Abb - Thomas & Betts 99H9325
STD RCPT 20A 3P 2W 250V

STD RCPT 20A 3P 2W 250V

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-8703-ND 11195977 99H9325
Product Name Plugs and Receptacles Plug/Receptacle Std Rcpt 20A 3P 2W 250V Abb - Thomas & Betts
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data