Thomas & Betts Corporation Straight Blade Power Plug 8462-N

Description
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8462-N - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
8462-N
Straight Blade Power Plug 8462-N
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8462-N
Product Name Straight Blade Power Plug
Device Type Plug
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365709 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP67 Watertight 15° Angled Receptacle - F32S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers