ABB AB Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 846

Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:100mm; External Width - Metric:100mm; External Depth - Metric:50mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:100mm; External Width - Metric:100mm; External Depth - Metric:50mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb - 78Y8665 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
78Y8665
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 78Y8665
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:100mm; External Width - Metric:100mm; External Depth - Metric:50mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:100mm; External Width - Metric:100mm; External Depth - Metric:50mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 35378199 - Radwell International
Willingboro, NJ, United States
Enclosure
35378199
Enclosure 35378199
PLASTIC ENCLOSURE, JUNCTION BOX, THERMOPLASTIC, 100MM X 100MM X 50MM, IP65. FREE 2 YEAR RADWELL WARRANTY

PLASTIC ENCLOSURE, JUNCTION BOX, THERMOPLASTIC, 100MM X 100MM X 50MM, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78Y8665 35378199
Product Name Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb Enclosure
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 1.97 inch (50 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 130-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers