ABB AB Recpt Wt 60A Hs T 3W 4 Abb - Thomas & Betts 8414-45

Description
RECPT WT 60A HS T 3W 4
Description
RECPT WT 60A HS T 3W 4

Suppliers

Company
Product
Description
Supplier Links
Recpt Wt 60A Hs T 3W 4 Abb - Thomas & Betts - 99H9248 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Wt 60A Hs T 3W 4 Abb - Thomas & Betts
99H9248
Recpt Wt 60A Hs T 3W 4 Abb - Thomas & Betts 99H9248
RECPT WT 60A HS T 3W 4

RECPT WT 60A HS T 3W 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H9248
Product Name Recpt Wt 60A Hs T 3W 4 Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details