Thomas & Betts Corporation Surge Suppression Receptacle 8200-GRYSP

Description
TVSS DUPLEX TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C62.4
Datasheet
Description
TVSS DUPLEX TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C62.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 8200-GRYSP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
8200-GRYSP
Surge Suppression Receptacle 8200-GRYSP
TVSS DUPLEX TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C62.4

TVSS DUPLEX TYPE; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUND; 2 POLE(S); BACK, SIDE WIRING; APPLICABLE STANDARD ANSI/IEEE C62.4

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8200-GRYSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Straight Receptacle - F51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
 - 1738916-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details